ASUS ZenFone 2 ZE551ML-6C271WW, 14 cm (5.5"), 4 GB, 32 GB, 13 MP, Android 5.0, Red
ASUS ZenFone 2 ZE551ML-6C271WW. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Intel Atom®, Processor model: Z3580. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product color: Red. Weight: 170 g