ASUS logo

ASUS ZenFone Go ZB551KL-1D115WW 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone Go ZB551KL-1D115WW 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Black, Blue:

ASUS ZenFone Go ZB551KL-1D115WW, 14 cm (5.5"), 2 GB, 32 GB, 13 MP, Android 5.1, Black, Blue

Long summary description ASUS ZenFone Go ZB551KL-1D115WW 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Black, Blue:

ASUS ZenFone Go ZB551KL-1D115WW. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8928. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Black, Blue. Weight: 160 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.