ASUS ZenFone ZB602KL-4H022EU, 15,2 cm (6"), 4 GB, 64 GB, 13 MP, Android 8.1, Silver
ASUS ZenFone ZB602KL-4H022EU. Display diagonal: 15,2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 636. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 5000 mAh. Product color: Silver. Weight: 180 g