ASUS ZenFone 3 Max ZC553KL, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0, Gold
ASUS ZenFone 3 Max ZC553KL. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4100 mAh. Product color: Gold. Weight: 175 g