ASUS logo

ASUS ZenFone Go ZB500KG-1A001WW 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63974
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone Go ZB500KG-1A001WW 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2600 mAh Black:

ASUS ZenFone Go ZB500KG-1A001WW, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.1, Black

Long summary description ASUS ZenFone Go ZB500KG-1A001WW 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2600 mAh Black:

ASUS ZenFone Go ZB500KG-1A001WW. Display diagonal: 12,7 cm (5"), Display resolution: 854 x 480 pixels. Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product color: Black. Weight: 170 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.