ASUS logo

ASUS PadFone A66 10,9 cm (4.3") Single SIM Android 4.0 3G 1 GB 16 GB 1520 mAh Brown

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39012
Info modified on:
27 Feb 2024, 13:48:10
Short summary description ASUS PadFone A66 10,9 cm (4.3") Single SIM Android 4.0 3G 1 GB 16 GB 1520 mAh Brown:

ASUS PadFone A66, 10,9 cm (4.3"), 1 GB, 16 GB, 8 MP, Android 4.0, Brown

Long summary description ASUS PadFone A66 10,9 cm (4.3") Single SIM Android 4.0 3G 1 GB 16 GB 1520 mAh Brown:

ASUS PadFone A66. Display diagonal: 10,9 cm (4.3"), Display resolution: 960 x 540 pixels. Processor frequency: 1,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1520 mAh. Product color: Brown. Weight: 129 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.