ASUS logo

ASUS MyPal A639, DE handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 187 g

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78382
Info modified on:
18 Oct 2019, 18:17:59
Short summary description ASUS MyPal A639, DE handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 187 g:

ASUS MyPal A639, DE, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0,064 GB, 1 GB

Long summary description ASUS MyPal A639, DE handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 187 g:

ASUS MyPal A639, DE. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Flash memory: 1 GB, Compatible memory cards: SD. Processor frequency: 0,416 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.