ASUS logo

ASUS GX950 mouse Gaming USB Type-A Laser 8200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237933
Info modified on:
12 Apr 2023, 12:25:19
Short summary description ASUS GX950 mouse Gaming USB Type-A Laser 8200 DPI:

ASUS GX950, Laser, USB Type-A, 8200 DPI, Black

Long summary description ASUS GX950 mouse Gaming USB Type-A Laser 8200 DPI:

ASUS GX950. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons quantity: 6, Scroll type: Wheel. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.