ASUS GX1000, Laser, USB Type-A, 8200 DPI, Black
ASUS GX1000. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product color: Black