ASUS logo

ASUS GX850 mouse Gaming USB Type-A Laser 5000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197224
Info modified on:
13 May 2020, 20:26:19
Short summary description ASUS GX850 mouse Gaming USB Type-A Laser 5000 DPI:

ASUS GX850, Laser, USB Type-A, 5000 DPI, Black

Long summary description ASUS GX850 mouse Gaming USB Type-A Laser 5000 DPI:

ASUS GX850. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons quantity: 4, Scroll type: Wheel. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.