ASUS logo

ASUS GX900 mouse Gaming USB Type-A Laser 4000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92732
Info modified on:
13 May 2020, 20:26:23
Short summary description ASUS GX900 mouse Gaming USB Type-A Laser 4000 DPI:

ASUS GX900, Laser, USB Type-A, 4000 DPI, Black

Long summary description ASUS GX900 mouse Gaming USB Type-A Laser 4000 DPI:

ASUS GX900. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons quantity: 5. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.