ASUS logo

ASUS P8C WS Intel® C216 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112462
Info modified on:
30 Oct 2024, 13:06:01
Short summary description ASUS P8C WS Intel® C216 LGA 1155 (Socket H2) ATX:

ASUS P8C WS, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS P8C WS Intel® C216 LGA 1155 (Socket H2) ATX:

ASUS P8C WS. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L, Networking features: 2 x Gigabit LAN

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.