ASUS logo

ASUS P9X79 WS Intel X79 LGA 2011 (Socket R)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84316
Info modified on:
30 Oct 2024, 13:06:40
Short summary description ASUS P9X79 WS Intel X79 LGA 2011 (Socket R):

ASUS P9X79 WS, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS P9X79 WS Intel X79 LGA 2011 (Socket R):

ASUS P9X79 WS. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, 4-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L, Intel® 82579V, Networking features: Gigabit Ethernet

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.