ASUS logo

ASUS P8B WS Intel® C206 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80023
Info modified on:
30 Oct 2024, 13:10:06
Short summary description ASUS P8B WS Intel® C206 LGA 1155 (Socket H2) ATX:

ASUS P8B WS, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, E3-1200, DDR3-SDRAM, 32 GB

Long summary description ASUS P8B WS Intel® C206 LGA 1155 (Socket H2) ATX:

ASUS P8B WS. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1748 MB, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.