ASUS logo

ASUS P8B-X Intel® C202 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103951
Info modified on:
30 Oct 2024, 13:06:44
Short summary description ASUS P8B-X Intel® C202 LGA 1155 (Socket H2) ATX:

ASUS P8B-X, Intel, LGA 1155 (Socket H2), E3-1200, 2, 4, DDR3-SDRAM, 32 GB

Long summary description ASUS P8B-X Intel® C202 LGA 1155 (Socket H2) ATX:

ASUS P8B-X. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. On-board graphics card memory: 64 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.