ASUS logo

ASUS P8P67 WS Revolution (rev. 3.0 B3) Intel® P67 LGA 1155 (Socket H2) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85633
Info modified on:
30 Oct 2024, 13:11:22
Short summary description ASUS P8P67 WS Revolution (rev. 3.0 B3) Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 WS Revolution (rev. 3.0 B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, i3-2xxx, i3-3xxx, i5-2xxx, i5-3xxx, i7-2xxx, i7-3xxx, DDR3-SDRAM

Long summary description ASUS P8P67 WS Revolution (rev. 3.0 B3) Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS P8P67 WS Revolution (rev. 3.0 B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L, Intel® 82579

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.