ASUS logo

ASUS KFN4-DRE Socket F (1207) Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66441
Info modified on:
08 Dec 2023, 13:13:23
Short summary description ASUS KFN4-DRE Socket F (1207) Extended ATX:

ASUS KFN4-DRE, AMD, Socket F (1207), 32 GB, 0, 1, 0+1, 5, JBOD, 32 MB, ES1000

Long summary description ASUS KFN4-DRE Socket F (1207) Extended ATX:

ASUS KFN4-DRE. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 32 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 32 MB, Graphics card: ES1000. LAN controller: Broadcom BCM5721

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.