ASUS logo

ASUS F1A75-M PRO R2.0 AMD A75 FCH Socket FM1 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55666
Info modified on:
30 Oct 2024, 13:06:53
Short summary description ASUS F1A75-M PRO R2.0 AMD A75 FCH Socket FM1 micro ATX:

ASUS F1A75-M PRO R2.0, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS F1A75-M PRO R2.0 AMD A75 FCH Socket FM1 micro ATX:

ASUS F1A75-M PRO R2.0. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.