ASUS logo

ASUS P8H61-M LX3 R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263221
Info modified on:
30 Oct 2024, 13:05:22
Short summary description ASUS P8H61-M LX3 R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX3 R2.0, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, LGA 1155 (Socket H2), DDR3-SDRAM, DIMM

Long summary description ASUS P8H61-M LX3 R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX3 R2.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.