ASUS logo

ASUS RAMPAGE IV EXTREME Intel X79 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47922
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS RAMPAGE IV EXTREME Intel X79 Extended ATX:

ASUS RAMPAGE IV EXTREME, Intel, Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM, 1066,1333,1600,1866,2133,2400 MHz

Long summary description ASUS RAMPAGE IV EXTREME Intel X79 Extended ATX:

ASUS RAMPAGE IV EXTREME. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet, Bluetooth version: 2.1+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.