ASUS logo

ASUS M5A97 EVO AMD 970 Socket AM3+ ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71804
Info modified on:
30 Oct 2024, 13:10:51
Short summary description ASUS M5A97 EVO AMD 970 Socket AM3+ ATX:

ASUS M5A97 EVO, AMD, Socket AM3+, AMD Phenom II X2, 4,8 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS M5A97 EVO AMD 970 Socket AM3+ ATX:

ASUS M5A97 EVO. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.