ASUS logo

ASUS Maximus IV Extreme Rev.3.0 LGA 1155 (Socket H2) Extended ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67020
Info modified on:
30 Oct 2024, 13:06:35
Short summary description ASUS Maximus IV Extreme Rev.3.0 LGA 1155 (Socket H2) Extended ATX:

ASUS Maximus IV Extreme Rev.3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description ASUS Maximus IV Extreme Rev.3.0 LGA 1155 (Socket H2) Extended ATX:

ASUS Maximus IV Extreme Rev.3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.