ASUS logo

ASUS P5P41T/USB3 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135309
Info modified on:
30 Oct 2024, 13:10:32
Short summary description ASUS P5P41T/USB3 LGA 775 (Socket T) ATX:

ASUS P5P41T/USB3, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, Gigabit Ethernet, ATX

Long summary description ASUS P5P41T/USB3 LGA 775 (Socket T) ATX:

ASUS P5P41T/USB3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.