ASUS logo

ASUS M4A77TD PRO/U3S6 AMD 770 Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46905
Info modified on:
30 Oct 2024, 13:07:12
Short summary description ASUS M4A77TD PRO/U3S6 AMD 770 Socket AM3 ATX:

ASUS M4A77TD PRO/U3S6, AMD, Socket AM3, 16 GB, ECC & Non-ECC, Realtek RTL8112L, PCIe Gb LAN

Long summary description ASUS M4A77TD PRO/U3S6 AMD 770 Socket AM3 ATX:

ASUS M4A77TD PRO/U3S6. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. LAN controller: Realtek RTL8112L, Networking features: PCIe Gb LAN. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. BIOS memory size: 64 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.