ASUS logo

ASUS M3A79-T Deluxe Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83536
Info modified on:
04 Apr 2019, 09:07:58
Short summary description ASUS M3A79-T Deluxe Socket AM2 ATX:

ASUS M3A79-T Deluxe, AMD, Socket AM2, 16 GB, 0, 1, 5, 10, Marvell 88E8056, Gigabit LAN

Long summary description ASUS M3A79-T Deluxe Socket AM2 ATX:

ASUS M3A79-T Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8056, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD2000B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.