ASUS logo

ASUS M2N-E SLI Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72052
Info modified on:
30 Oct 2024, 13:10:21
Short summary description ASUS M2N-E SLI Socket AM2 ATX:

ASUS M2N-E SLI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit Ethernet

Long summary description ASUS M2N-E SLI Socket AM2 ATX:

ASUS M2N-E SLI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.