ASUS logo

ASUS P5AD2-E Deluxe ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27474
Info modified on:
21 Oct 2022, 10:14:07
Short summary description ASUS P5AD2-E Deluxe ATX:

ASUS P5AD2-E Deluxe, 4 GB, 1, 0+1, Marvell PCIe 88E8053 Gigabit LAN Controller, AI NET2, ATX, ATX, Drivers ASUS PC Probe II ASUS LiveUpdate Utility Anti-virus software (OEM version)

Long summary description ASUS P5AD2-E Deluxe ATX:

ASUS P5AD2-E Deluxe. Maximum internal memory: 4 GB. RAID levels: 1, 0+1. Networking features: Marvell PCIe 88E8053 Gigabit LAN Controller, AI NET2. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.