ASUS logo

ASUS P5KR LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106083
Info modified on:
30 Oct 2024, 13:10:28
Short summary description ASUS P5KR LGA 775 (Socket T) ATX:

ASUS P5KR, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 5, 10, JBOD, AI NET2

Long summary description ASUS P5KR LGA 775 (Socket T) ATX:

ASUS P5KR. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: AI NET2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.