ASUS logo

ASUS P5LD2-X/1333 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28528
Info modified on:
30 Oct 2024, 13:10:59
Short summary description ASUS P5LD2-X/1333 LGA 775 (Socket T) ATX:

ASUS P5LD2-X/1333, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, ATX, 5.1 channels

Long summary description ASUS P5LD2-X/1333 LGA 775 (Socket T) ATX:

ASUS P5LD2-X/1333. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Width: 305 mm, Depth: 183 mm. Bundled software: ASUS PC Probe II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.