ASUS logo

ASUS P5K/EPU LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97980
Info modified on:
30 Oct 2024, 13:10:48
Short summary description ASUS P5K/EPU LGA 775 (Socket T) ATX:

ASUS P5K/EPU, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, ATX, 7.1 channels

Long summary description ASUS P5K/EPU LGA 775 (Socket T) ATX:

ASUS P5K/EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS type: AMI, BIOS memory size: 64 Mbit. Controller interface type: Marvell 88SE6102, Audio output: S/PDIF

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.