ASUS logo

ASUS A8r-mvp s939 Retail Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8r-mvp s939 Retail Socket 939 ATX:

ASUS A8r-mvp s939 Retail, AMD, Socket 939, 4 GB, 4 MB, Ethernet/Fast-Ethernet, ATX

Long summary description ASUS A8r-mvp s939 Retail Socket 939 ATX:

ASUS A8r-mvp s939 Retail. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Ethernet/Fast-Ethernet. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe 2 ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.