ASUS logo

ASUS A8R-MVP Socket939 HT2000 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120932
Info modified on:
04 Apr 2019, 05:37:25
Short summary description ASUS A8R-MVP Socket939 HT2000 ATX:

ASUS A8R-MVP Socket939 HT2000 ATX, AMD, Socket 939, 4 GB, 4 MB, Ethernet/Fast-Ethernet, ATX

Long summary description ASUS A8R-MVP Socket939 HT2000 ATX:

ASUS A8R-MVP Socket939 HT2000 ATX. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Ethernet/Fast-Ethernet. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe 2 ASUS LiveUpdate Antivirus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.