ASUS logo

ASUS P4u800-x Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61572
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS P4u800-x Socket 478 ATX:

ASUS P4u800-x, Intel, Socket 478, 3 GB, 2 MB, ULI M1563 Mac+VIA VT6103 PHY, ATX

Long summary description ASUS P4u800-x Socket 478 ATX:

ASUS P4u800-x. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 3 GB, Flash memory: 2 MB. Networking features: ULI M1563 Mac+VIA VT6103 PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Trend Micro PC-cillin 2002 anti-virus software (OEM...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.