ASUS EAX 1900 CrossFire/2DH, GDDR3, 256 bit, 1450 MHz, 2048 x 1536 pixels
ASUS EAX 1900 CrossFire/2DH. Processor frequency: 625 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1450 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, Dual Link DVI