ASUS logo

ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3:

ASUS EN8600GT SILENT/HTDP/256M, GeForce 8600 GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3:

ASUS EN8600GT SILENT/HTDP/256M. Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10. Interface type: PCI Express x16

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.