ASUS logo

ASUS AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22799
Info modified on:
30 May 2023, 12:07:58
Short summary description ASUS AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

ASUS AC750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Portable router

Long summary description ASUS AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

ASUS AC750. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 3G standards: UMTS, 4G standard: LTE-TDD & LTE-FDD. Product type: Portable router, Product color: Black. Antenna design: External

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.