ASUS logo

ASUS WL-520gc - Broad Range wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12925
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS WL-520gc - Broad Range wireless router:

ASUS WL-520gc - Broad Range Wireless Router, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IPSec, PPTP, L2TP, WPA, WPA-PSK, WPA2, 802.1x RADIUS, MAC, DHCP, DNS Proxy, NTP, DDNS, Virtual DMZ, WDS, IPv4

Long summary description ASUS WL-520gc - Broad Range wireless router:

ASUS WL-520gc - Broad Range Wireless Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. Security algorithms: WPA, WPA-PSK, WPA2, Authentication method: 802.1x RADIUS, MAC. Supported network protocols: DHCP, DNS Proxy, NTP, DDNS, Virtual DMZ, WDS, IPv4. LED indicators: Air, WAN, LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.