ASUS Eee PC 1215B, AMD E, 1,65 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Eee PC 1215B. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 1,45 kg