ASUS Eee PC 1015PEM-WHI004S, Intel Atom®, 1,5 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
ASUS Eee PC 1015PEM-WHI004S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1,5 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: White. Weight: 1,27 kg