Ariston logo

Ariston PRO R 50 V water heater/boiler Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66405
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Ariston PRO R 50 V water heater/boiler Vertical Tank (water storage) Solo boiler system White:

Ariston PRO R 50 V, Tank (water storage), Vertical, 1500 W, 50 L, Solo boiler system, Indoor

Long summary description Ariston PRO R 50 V water heater/boiler Vertical Tank (water storage) Solo boiler system White:

Ariston PRO R 50 V. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1500 W, Maximum operating pressure: 8 bar, Temperature (max): 75 °C. Energy efficiency class: D, AC input voltage: 230 V, Annual energy consumption: 1495 kWh. Width: 398 mm, Depth: 398 mm, Height: 553 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.