Ariston logo

Ariston BLU 30 R/3 water heater/boiler Tank (water storage) Blue, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ariston BLU 30 R/3 water heater/boiler Tank (water storage) Blue, White:

Ariston BLU 30 R/3, Tank (water storage), 1500 W, 30 L, Indoor, Blue, White

Long summary description Ariston BLU 30 R/3 water heater/boiler Tank (water storage) Blue, White:

Ariston BLU 30 R/3. Type: Tank (water storage), Heater location: Indoor, Fuel type: Electric. Maximum power: 1500 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. AC input voltage: 230 V. Width: 446 mm, Depth: 360 mm, Height: 446 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.