Ariete logo

Ariete 2952 popcorn popper Red 2 min 1100 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53751
Info modified on:
24 Nov 2023, 13:01:30
Short summary description Ariete 2952 popcorn popper Red 2 min 1100 W:

Ariete 2952, Red, 2 min, 1100 W, 203 x 165 x 280 mm, 970 g

Long summary description Ariete 2952 popcorn popper Red 2 min 1100 W:

Ariete 2952. Product color: Red, Preparation time: 2 min. Power: 1100 W. Dimensions (WxDxH): 203 x 165 x 280 mm, Weight: 970 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.