Ariete logo

Ariete 4139 0,25 L 900 W Black, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36716
Info modified on:
24 Nov 2023, 13:01:18
Short summary description Ariete 4139 0,25 L 900 W Black, Yellow:

Ariete 4139, 0,25 L, Black, Yellow, 5 m, 900 W, 220-240 V, 50 - 60 Hz

Long summary description Ariete 4139 0,25 L 900 W Black, Yellow:

Ariete 4139. Capacity: 0,25 L, Product color: Black, Yellow, Cord length: 5 m. Power: 900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Steam pressure: 3,5 bar, Operating time: 20 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.