Ariete logo

Ariete 4103 Portable steam cleaner 1,75 L 900 W Black, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63272
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Ariete 4103 Portable steam cleaner 1,75 L 900 W Black, Yellow:

Ariete 4103, Portable steam cleaner, 1,75 L, Black, Yellow, 6 m, 900 W, 220 - 240 V

Long summary description Ariete 4103 Portable steam cleaner 1,75 L 900 W Black, Yellow:

Ariete 4103. Type: Portable steam cleaner, Capacity: 1,75 L, Product color: Black, Yellow. Power: 900 W, AC input voltage: 220 - 240 V. Steam pressure: 3 bar, Operating time: 20 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.