Ariete logo

Ariete 0979/04 18 L 1380 W White, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330599
Info modified on:
24 Jan 2025, 15:09:38
Short summary description Ariete 0979/04 18 L 1380 W White, Green:

Ariete 0979/04, 18 L, White, Green, Rotary, 90 - 230 °C, Mechanical, 60 min

Long summary description Ariete 0979/04 18 L 1380 W White, Green:

Ariete 0979/04. Oven net capacity: 18 L, Product color: White, Green, Control type: Rotary. Oven power: 1380 W, AC input voltage: 220 - 240 V. Width: 475 mm, Depth: 400 mm, Height: 245 mm. Package width: 520 mm, Package depth: 400 mm, Package height: 310 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.