Ariete 797, 120 W, Orange, White, Enamelled, 280 mm, 160 mm, 90 mm
Ariete 797. Power: 120 W. Product color: Orange, White, Tray material: Enamelled. Width: 280 mm, Depth: 160 mm, Height: 90 mm. Package weight: 1,4 kg