ARCTIC logo

ARCTIC Silentium T1 Eco 80 Midi Tower Black, Silver 550 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34917
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ARCTIC Silentium T1 Eco 80 Midi Tower Black, Silver 550 W:

ARCTIC Silentium T1 Eco 80, Midi Tower, PC, Black, Silver, ATX, 550 W, 230 mm

Long summary description ARCTIC Silentium T1 Eco 80 Midi Tower Black, Silver 550 W:

ARCTIC Silentium T1 Eco 80. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Power supply: 550 W. Width: 230 mm, Depth: 435 mm, Height: 456 mm. Power supply type: Fusion 550(F), Ventilation fan(s): 1 x Arctic Fan 12; 2 x Arctic Fan 8, Internal drive bays: 1 x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.