ARCTIC logo

ARCTIC Accelero S3 Graphics card Heatsink/Radiator Black, Copper, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76617
Info modified on:
15 May 2025, 12:15:40
Short summary description ARCTIC Accelero S3 Graphics card Heatsink/Radiator Black, Copper, Silver:

ARCTIC Accelero S3, Heatsink/Radiator, Black, Copper, Silver

Long summary description ARCTIC Accelero S3 Graphics card Heatsink/Radiator Black, Copper, Silver:

ARCTIC Accelero S3. Type: Heatsink/Radiator. Width: 230 mm, Depth: 135 mm, Height: 42 mm. Product color: Black, Copper, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.