ARCTIC F8 TC, Fan, 8 cm, 500 RPM, 2000 RPM, 0,3 sone, 52,7 m³/h
ARCTIC F8 TC. Type: Fan, Fan diameter: 8 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Noise level: 0,3 sone, Airflow: 52,7 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 80 mm, Depth: 25 mm, Height: 80 mm. Product color: Black, White