ARCTIC logo

ARCTIC Z2-3D 68,6 cm (27") Desk Black, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53110
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ARCTIC Z2-3D 68,6 cm (27") Desk Black, Metallic:

ARCTIC Z2-3D, Clamp, 16 kg, 33 cm (13"), 68,6 cm (27"), 100 x 100 mm, Black, Metallic

Long summary description ARCTIC Z2-3D 68,6 cm (27") Desk Black, Metallic:

ARCTIC Z2-3D. Mounting: Clamp, Maximum weight capacity: 16 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -45 - 45°. Product color: Black, Metallic

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.